Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH6156-3T0

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-SFH6156-3T0TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH6156-3T0TR-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH6156-3T0TR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-SFH6156-3T0DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH6156-3T0DKR-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH6156-3T0DKR-ND
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-SFH6156-3T0CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-SFH6156-3T0CT-ND
Transistor, Photovoltaic Output Optoisolators 751-SFH6156-3T0CT-ND
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

OPTOISOLTR 5.3KV 1CH TRANS 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6156-3T0
Transistor Output Optocouplers SFH6156-3T0
Transistor Output Optocouplers H. Relblty 5300 Vrms 100-200% CTR

Transistor Output Optocouplers H. Relblty 5300 Vrms 100-200% CTR

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay - 62W0488 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay
62W0488
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay 62W0488
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-SFH6156-3T0TR-ND SFH6156-3T0 62W0488
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537305 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
3 suppliers
Isolators - Gate Drivers - SI8235BA-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details