DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SSOP | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SDIP Gull Wing | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing | |
| 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD | |
| 2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP | |
| 2A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SOIC | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SMD | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Gull Wing | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD | |
| 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel | |
| 600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SSOP | |
| HI-SPD OPTOCPLR 6PIN SDIP | |
| HI-SPD OPTOCPLR 8-PIN DIP | |
| HI-SPD OPTOCPLR 8-PIN SSOP | |
| HI-SPD OPTOCPLR SO-5 | |
| HI-SPEED OPTOCPLR LSO5 | |
| HI-SPEED OPTOCPLR SO-5 | |
| HI-SPEED OPTOCPLR SO-8 | |
| Linear IC | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 15kV/µs CMTI 8-SSOP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs CMTI 8-SSOP | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP | |
| Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 15Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing | |
| Logic Output Optoisolator 1Mbps Open Collector 2500Vrms 1 Channel 15kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 150kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing | |
| Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 50kV/µs CMTI 5-LSOP | |
| Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing | |
| Logic Output Optoisolator 25Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator Channel CMTI 5-SO | |
| Logic Output Optoisolator Open Collector 2500Vrms 1 Channel CMTI 5-SO | |
| Logic Output Optoisolator Open Collector 5000Vrms 1 Channel 50kV/µs CMTI 5-LSOP | |
| Logic Output Optoisolator Open Collector 5000Vrms 1 Channel CMTI 8-DIP Gull Wing | |
| Logic Output Optoisolator Open Collector 5000Vrms 1 Channel CMTI 8-DIP | |
| Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing | |
| Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 50kV/µs CMTI 5-LSOP | |
| OPTOISO 2.5KV 2CH TRANS 8-SSOP | |
| OPTOISO 2.5KV DARL W/BASE 8-SSOP | |
| OPTOISO 2.5KV OPEN COLL 8-SSOP | |
| OPTOISO 2.5KV TRANS W/BASE 8SSOP | |
| OPTOISO 5KV 1CH GATE DVR 16SSOP | |
| OPTOISO 5KV 1CH GATE DVR 5LSOP | |
| OPTOISO 5KV 1CH GATE DVR 6SDIP | |
| OPTOISO 5KV 1CH GATE DVR 6SMD | |
| OPTOISO 5KV 1CH GATE DVR 8SMD | |
| OPTOISO 5KV 1CH GATE DVR 8SOIC | |
| OPTOISO 5KV TRANS W/BASE 8-SMD | |
| OPTOISO 7.5KV 1CH TRANS 8-LSDIP | |
| OPTOISO 7.5KV TRAN W/BASE 8LSDIP | |
| OPTOISOLATOR 5KV 1CH TRANS 8-SMD | |
| Optoisolator Output 5000Vrms 1 Channel 8-SOIC | |
| Optoisolator Photovoltaic, Linearized Output 1500Vrms 2 Channel 16-SOP | |
| Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-SMD Gull Wing | |
| Optoisolator Transistor Output 2500Vrms 1 Channel 8-SSOP | |
| Optoisolator Transistor Output 2500Vrms 2 Channel 8-SSOP | |
| Optoisolator Transistor Output 2500Vrms 2 Channel | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD | |
| Optoisolator Transistor Output 7500Vrms 1 Channel 8-LSDIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD | |
| OPTOISOLTR 3.75KV OPEN COLL 5-SO | |
| OPTOISOLTR 3.75KV PUSH PULL 5-SO | |
| OPTOISOLTR 5KV OPEN COLL 5-LSOP | |
| OPTOISOLTR 5KV OPEN COLL 6-SDIP | |
| OPTOISOLTR 5KV OPEN COLL 8-DIP | |
| OPTOISOLTR 5KV OPEN COLL 8-SMD | |
| OPTOISOLTR 5KV PUSH PULL 5-LSOP | |
| OPTOISOLTR 5KV PUSH PULL 6-SDIP |
| << Prev | Next >> |