Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:55V; Product Range:-;RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH608-3-ND | 60AC3800 | SFH608-3 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |