Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248091-SFH615AY-X01
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 2μs, 25μs
Family Name: SFH615AY
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 150% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): SFH6186T-5; SFH6186T-5T; TLP421F(KMT3-LF4);
Introduction Date: November 19, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
NPN-Output dc-Input Optocoupler,1-CHANNE
Transistor Output Optocouplers Phototransistor Out Single CTR > 50-150%
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH615AY-X019T-ND | 1248091-SFH615AY-X019T | 43K9520 | SFH615AY-X019T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - SFH615AY-X019T | Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Vishay | Transistor Output Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | 4-SMD, Gull Wing |