Manufacturer: Vishay
Win Source Part Number: 1095347-SFH615A-4
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 160% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
5.3kV 50mA 1 1.35V DIP-4 Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers RECOMMENDED ALT 78-VO615A-4
Transistor Output Optocoupler, 1, 5.3 kV, 160 %, 60 mA, DIP, 4 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1095347-SFH615A-4 | 751-1351-5-ND | SFH615A-4 | SFH615A-4 | 61M9692 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH615A-4 | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers | Transistor Output Optocoupler, 1, 5.3 Kv, 160 %, 60 Ma, Dip, 4 Rohs Compliant Vishay |
| Input | DC; DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | |||
| Mounting Option | 4-DIP | Through Hole | |||
| Forward Current | 60 milliamps | ||||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |