Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%
OPTOCPLR, PHOTOTRANSISTOR, 5.3KV, SMDIP4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Product Range:- RoHS Compliant: NA
70V 5.3kV 50mA 250mV@2.5mA,10mA 1 6V 1.25V DC SMD-4P Optocouplers - Phototransistor Output ROHS
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1346-2-ND | 2841190 | SFH6156-2T | 70AC6470 | SFH6156-2T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Optocplr, Phototransistor, 5.3Kv, Smdip4; No. Of Channels Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount DIP | ||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |