Manufacturer: Vishay
Win Source Part Number: 933305-SFH6206-2X001
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH6206
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: SFH6206-2X001T-ND, SFH6206-2X001TTR, SFH6206-2X001TCT, SFH6206-2X001TDKR
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Transistor Output Optocouplers Phototransistor Out AC-In CTR>63-200%
Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 933305-SFH6206-2X001T | SFH6206-2X001TTR-ND | SFH6206-2X001T | 21H7774 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH6206-2X001T | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler; Leaded Process Compatible Vishay |
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Input | AC; DC | |||
| Output | Phototransistor |