Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH6156-1T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1345-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1345-1-ND
Transistor, Photovoltaic Output Optoisolators 751-1345-1-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1345-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1345-2-ND
Transistor, Photovoltaic Output Optoisolators 751-1345-2-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1345-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1345-6-ND
Transistor, Photovoltaic Output Optoisolators 751-1345-6-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Full Reel; No. Of Channels Vishay - 58K2202 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Full Reel; No. Of Channels Vishay
58K2202
Optocoupler, Phototransistor O/p, 5.3Kv, Full Reel; No. Of Channels Vishay 58K2202
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 4.42Kv, Smdip-4 Rohs Compliant Vishay - 69AH2289 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4.42Kv, Smdip-4 Rohs Compliant Vishay
69AH2289
Optocoupler, Transistor, 4.42Kv, Smdip-4 Rohs Compliant Vishay 69AH2289
OPTOCOUPLER, TRANSISTOR, 4.42KV, SMDIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 4.42KV, SMDIP-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6156-1T
Transistor Output Optocouplers SFH6156-1T
Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%

Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-1345-1-ND 58K2202 69AH2289 SFH6156-1T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5.3Kv, Full Reel; No. Of Channels Vishay Optocoupler, Transistor, 4.42Kv, Smdip-4 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8234BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details