Vishay Precision Group Optocouplers SFH619A

Description
DIP-4 DARLINGTON CTR>1000% -e3
Request a Quote Datasheet
Description
DIP-4 DARLINGTON CTR>1000% -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2576851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576851
Optocouplers 2576851
DIP-4 DARLINGTON CTR>1000% -e3

DIP-4 DARLINGTON CTR>1000% -e3

Supplier's Site
Optocouplers - 2576851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576851P
Optocouplers 2576851P
DIP-4 DARLINGTON CTR>1000% -e3

DIP-4 DARLINGTON CTR>1000% -e3

Supplier's Site
Optocouplers - 2576850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2576850
Optocouplers 2576850
DIP-4 DARLINGTON CTR>1000% -e3

DIP-4 DARLINGTON CTR>1000% -e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH619A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH619A-ND
Transistor, Photovoltaic Output Optoisolators SFH619A-ND
Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP

Optoisolator Darlington Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH619A - 1248102-SFH619A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH619A
1248102-SFH619A
Optoisolators - Transistor, Photovoltaic Output - SFH619A 1248102-SFH619A
Manufacturer: Vishay Win Source Part Number: 1248102-SFH619A Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): TLP627; CPC1301G; SFH619A; TLP627G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Industrial

Manufacturer: Vishay
Win Source Part Number: 1248102-SFH619A
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): TLP627; CPC1301G; SFH619A; TLP627G;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Industrial

Buy Now
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH619A
Transistor Output Optocouplers SFH619A
Transistor Output Optocouplers Photodarlington Out Single CTR >1000%

Transistor Output Optocouplers Photodarlington Out Single CTR >1000%

Buy Now Datasheet
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay - 60K6773 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
60K6773
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay 60K6773
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V RoHS Compliant: Yes

OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2576851 SFH619A-ND 1248102-SFH619A SFH619A 60K6773
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH619A Transistor Output Optocouplers Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
Approvals RoHS Compliant
Mounting Option DIP Through Hole DIP
Input DC
Output Photodarlington
Package Type "4-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB1400FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details