Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Manufacturer: Vishay
Win Source Part Number: 741663-SFH628A-3X001
Family Name: SFH628A
Manufacturer Homepage: www.vishay.com
Reference case: DIP-4
Reference Date Code: 2017+
Alternative Parts (Cross-Reference): ISP620-1X; ISP620-1XG; ISP626-1X;
Introduction Date: March 10, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
NPN-Output ac-Input Optocoupler,1-CHANNE
Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH628A-3X001-ND | 741663-SFH628A-3X001 | 43K9571 | SFH628A-3X001 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - SFH628A-3X001 | Npn-Output Ac-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay | Transistor Output Optocouplers |
| Input | AC; DC | |||
| Output | Phototransistor | |||
| Package Type | "4-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole |