Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH618A-3X017T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH618A-3X017TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH618A-3X017TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH618A-3X017TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH618A-3X017TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH618A-3X017TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH618A-3X017TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH618A-3X017TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH618A-3X017TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH618A-3X017TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1092472-SFH618A-3X017T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1092472-SFH618A-3X017T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1092472-SFH618A-3X017T
Win Source Part Number: 1092472-SFH618A-3X01 7T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): SFH618A-3X017TSFH618 A3X017T; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: SFH618A-3X017TCT,SFH 618A-3X017T-ND,Q1224 0379,SFH618A-3X017TD KR,SFH618A-3X017TTR Base Product Number: SFH618

Win Source Part Number: 1092472-SFH618A-3X017T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3.5µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 100% @ 1mA
Voltage - Output (Max): 55V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 1mA
Turn On / Turn Off Time (Typ): 6µs, 5.5µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): SFH618A-3X017TSFH618A3X017T;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: SFH618A-3X017TCT,SFH618A-3X017T-ND,Q12240379,SFH618A-3X017TDKR,SFH618A-3X017TTR
Base Product Number: SFH618

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay - 58AJ2635 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
58AJ2635
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay 58AJ2635
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number SFH618A-3X017TTR-ND 1092472-SFH618A-3X017T 58AJ2635
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1640580 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-4910-6-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details