OPTOISO 5.3KV OPN COLLECTOR 8SMD Product overview: SFH6705-X007 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6705-X007 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Open Collector 5300Vrms 1 Channel 1kV/µs CMTI 8-SMD
Manufacturer: Vishay
Win Source Part Number: 1248135-SFH6705-X007
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): PC901V0NSZXF; SFH6705-X006; SFH6705; SFH6705-X007;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-SFH6705-X007 | SFH6705-X007-ND | 1248135-SFH6705-X007 |
| Product Name | 5.3KV Signal Isolator and Optocoupler | Logic Output Optoisolators | Optoisolators - Logic Output - SFH6705-X007 |
| Input | DC | DC | |
| Output | Open Collector | Open Collector | |
| Mounting Option | Tube | Surface Mount | |
| Isolation Voltage | 5300 volts | 5300 volts | |
| Package Type | 8-SMD, Gull Wing |