Vishay Precision Group Optocouplers SFH6156-1

Description
SMD-4 CPL 40-80% CTR -e3
Request a Quote Datasheet
Description
SMD-4 CPL 40-80% CTR -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1807025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807025
Optocouplers 1807025
SMD-4 CPL 40-80% CTR -e3

SMD-4 CPL 40-80% CTR -e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH6156-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6156-1-ND
Transistor, Photovoltaic Output Optoisolators SFH6156-1-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smd Dip4; No. Of Channels Vishay - 61M9693 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smd Dip4; No. Of Channels Vishay
61M9693
Optocoupler, Transistor, 5.3Kv, Smd Dip4; No. Of Channels Vishay 61M9693
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMD DIP4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMD DIP4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6156-1
Transistor Output Optocouplers SFH6156-1
Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%

Transistor Output Optocouplers Phototransistor Out Single CTR 40-80%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1807025 SFH6156-1-ND 61M9693 SFH6156-1
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Smd Dip4; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant
Mounting Option Surface Mount; Surface mount Surface Mount Surface Mount DIP
Rise Time 2 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details