DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC | |
| 4A Gate Driver Capacitive Coupling 3250Vrms 2 Channel 14-SOIC | |
| 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC | |
| 5KV GATE DRIVER 14-QFN | |
| 5KV GATE DRIVER 14-WBSOIC | |
| 6A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 14-QFN (5x5) | |
| 6A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-QFN (5x5) | |
| 6A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC | |
| 6A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 14-SOIC | |
| 6A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 14-SOIC | |
| DGT ISO 3.25KV 2CH GT DVR 14SOIC | |
| DGTL ISO 2.5KV 2CH GT DVR 14QFN | |
| DGTL ISO 2.5KV 2CH GT DVR 16SOIC | |
| DGTL ISO 5KV 2CH GATE DVR 14SOIC | |
| Gate Driver Channel 14-SOIC | |
| IC GATE DRVR HI/LOW SIDE 14DFN |
| << Prev | Next >> |