Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
DIP-6 CPLR W.BASE 63-125% CTR-e3
DIP-6 CPLR W.BASE 63-125% CTR-e3
DIP-6 CPLR W.BASE 63-125% CTR-e3
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%
OPTOCOUPLER, H/V, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:300V; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH640-2-ND | 2576857P | SFH640-2 | 97K9550 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Optocoupler, H/v, Transistor O/p; No. Of Channels Vishay |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | DIP | DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |