Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Input Current:60mA RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Input Current:60mA RoHS Compliant: Yes
Transistor Output Optocouplers H. Relblty 5300 Vrms 40-80% CTR, VDE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH610A-1X018T-ND | 63W3383 | SFH610A-1X018T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | 60mA | |
| Output | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |