Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR > 63-125%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998180P | 1652578 | SFH6106-2TCT-ND | 60AC3801 | SFH6106-2T |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocplr, Transistor O/p, 5.3Kv, Smdip-4; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | DC | DC | ||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount | Surface Mount DIP | |
| Output | Phototransistor; Transistor | Phototransistor | |||
| Rise Time | 3 µs | 2 µs |