ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators SFH620A-3X

Description
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
Request a Quote Datasheet
Description
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 58-SFH620A-3X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-SFH620A-3X-ND
Transistor, Photovoltaic Output Optoisolators 58-SFH620A-3X-ND
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP

OPTOISOLTR 5.3KV 1CH TRANS 4-DIP

Buy Now Datasheet
Octocouplers 1806-SFH620A-3X
4 Pin AC Input, Single Optocoupler

4 Pin AC Input, Single Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom - 40P0778 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom
40P0778
Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom 40P0778
OPTOCOUPLER, DIP-4, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, DIP-4, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 58-SFH620A-3X-ND 1806-SFH620A-3X 40P0778
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom
Input AC; DC AC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Isolators - Gate Drivers - SI8237AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NSPBFHLLA1-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details