Manufacturer: Vishay
Win Source Part Number: 1095383-SFH6286-4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 160% @ 1mA
Maximum DC Current Transfer Ratio: 500% @ 1mA
Switching Turn-On and Turn-Off Time: 6μs, 5.5μs
Rise and Fall Time: 3.5μs, 5μs
Maximum Output Voltage: 55V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): PC3H4J00000F; HCPL-354-000E; SFH6206-1; SFH6286-4;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Communications & Networking, Industrial, Power Management
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:160%; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1095383-SFH6286-4 | SFH6286-4-ND | 1807737 | 61M9713 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH6286-4 | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay |
| Input | AC; DC; AC, DC | AC; DC | AC | |
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | Surface Mount; 4-SMD | Surface Mount | Surface Mount | Surface Mount DIP |
| Forward Current | 50 milliamps | 50 milliamps | ||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |