Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Manufacturer: Vishay
Win Source Part Number: 894214-SFH601-3X016
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Package: 6-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: SFH601
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Transistor Output Optocouplers Phototransistor Out Single CTR>100-200%
Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH601-3X016-ND | 894214-SFH601-3X016 | SFH601-3X016 | 58K2183 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - SFH601-3X016 | Transistor Output Optocouplers | Optocoupler; Leaded Process Compatible Vishay |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "6-DIP (0.400"", 10.16mm)" | |||
| Mounting Option | Through Hole | 6-DIP |