Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH617A-2X006

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH617A-2X006-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH617A-2X006-ND
Transistor, Photovoltaic Output Optoisolators SFH617A-2X006-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH617A-2X006 - 1095364-SFH617A-2X006 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH617A-2X006
1095364-SFH617A-2X006
Optoisolators - Transistor, Photovoltaic Output - SFH617A-2X006 1095364-SFH617A-2X006
Manufacturer: Vishay Win Source Part Number: 1095364-SFH617A-2X00 6 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.3μs Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095364-SFH617A-2X006
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Optocouplers - 1807182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807182
Optocouplers 1807182
DIP-4 CPL 63-125% CTR -e3

DIP-4 CPL 63-125% CTR -e3

Supplier's Site
Optocouplers - 1807030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807030
Optocouplers 1807030
DIP-4 CPL 63-125% CTR -e3

DIP-4 CPL 63-125% CTR -e3

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH617A-2X006
Transistor Output Optocouplers SFH617A-2X006
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay - 21H7738 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay
21H7738
Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay 21H7738
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor O/p; No. Of Channels Vishay - 78Y9546 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Vishay
78Y9546
Optocoupler, Transistor O/p; No. Of Channels Vishay 78Y9546
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH617A-2X006-ND 1095364-SFH617A-2X006 1807182 SFH617A-2X006 21H7738
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH617A-2X006 Optocouplers Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5.3Kv; No. Of Channels Vishay
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor Phototransistor; Phototransistor
Package Type "4-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole 4-DIP Through hole DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4455202 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 863-SI8232BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details