The Vishay optocoupler (part number 59K0260) features a phototransistor output with an isolation voltage of 5300 Vrms, making it suitable for applications requiring high voltage isolation. It has a maximum forward current of 60 mA and a collector-emitter voltage rating of 70 V. The device exhibits good current transfer ratio (CTR) linearity, with a minimum CTR of 100% at specified conditions. It is designed for fast switching times, low saturation voltage, and low coupling capacitance, which enhances its performance in signal transmission between electrically isolated circuits. The optocoupler is available in a DIP-4 package and is compliant with various safety standards, including UL1577 and CSA 93751. Its operational temperature range is from -55 °C to +100 °C, and it is RoHS compliant. This product is suitable for applications that require reliable electrical isolation and fast signal transmission.
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
70V 5.3kV 50mA 250mV@2.5mA,10mA 1 1.25V AC,DC DIP-4 Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Phototransistor Out Single CTR 100-320%
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998253 | SFH620A-3-ND | 59K0260 | SFH620A-3 | SFH620A-3 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | AC | AC; DC | AC; DC | ||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | ||
| Approvals | RoHS Compliant | ||||
| Mounting Option | Through hole | Through Hole | DIP | ||
| Rise Time | 2 µs | 2 µs | 2 µs |