Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - SFH610A-4X008T SFH610A-4X008T

Description
Manufacturer: Vishay Win Source Part Number: 933296-SFH610A-4X008 T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH610 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933296-SFH610A-4X008 T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH610 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH610A-4X008T - 933296-SFH610A-4X008T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH610A-4X008T
933296-SFH610A-4X008T
Optoisolators - Transistor, Photovoltaic Output - SFH610A-4X008T 933296-SFH610A-4X008T
Manufacturer: Vishay Win Source Part Number: 933296-SFH610A-4X008 T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH610 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 933296-SFH610A-4X008T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH610
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH610A-4X008T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH610A-4X008T-ND
Transistor, Photovoltaic Output Optoisolators SFH610A-4X008T-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH610A-4X008T
Transistor Output Optocouplers SFH610A-4X008T
Transistor Output Optocouplers H. Relblty 5300 Vrms 160-320% CTR

Transistor Output Optocouplers H. Relblty 5300 Vrms 160-320% CTR

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay - 62W0482 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay
62W0482
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay 62W0482
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Input Current:60mARoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Input Current:60mARoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay - 63W3384 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay
63W3384
Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4; No. Of Channels Vishay 63W3384
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 933296-SFH610A-4X008T SFH610A-4X008T-ND SFH610A-4X008T 62W0482
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH610A-4X008T Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5.3Kv, Smd-4, Full Reel; No. Of Channels Vishay
Mounting Option Surface Mount; 4-SMD Surface Mount Surface Mount DIP
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Input DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details