SFH6186-3T Opto-isolator Transistor SMD4
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
OPTOCPLR, PHOTOTRANSISTOR, 5.3KV, SMDIP4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Product Range:- RoHS Compliant: NA
55V 5.3kV 50mA 250mV@0.5mA,1mA 1 6V 1.1V DC SMD-4P Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
| RS Components, Ltd. | DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1654915 | 751-1352-6-ND | SFH6186-3T | 70AC6471 | SFH6186-3T | SFH6186-3T |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | OPTOISOLATOR 5.3KV TRANS 4-SMD | Optocplr, Phototransistor, 5.3Kv, Smdip4; No. Of Channels Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC | DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | |||||
| Mounting Option | Surface Mount; Surface mount | Surface Mount | Surface Mount; 4-SMD | Surface Mount DIP | ||
| Rise Time | 3.5 µs | 3.5 µs | 3.5 µs |