Vishay Precision Group Logic Output Optoisolators SFH6721T

Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 4000Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SOIC
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 4000Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - SFH6721TTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
SFH6721TTR-ND
Logic Output Optoisolators SFH6721TTR-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 4000Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SOIC

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 4000Vrms 1 Channel 5kV/µs, 10kV/µs CMTI 8-SOIC

Buy Now Datasheet
Singapore, Singapore
4KV Signal Isolator and Optocoupler
902-SFH6721T
4KV Signal Isolator and Optocoupler 902-SFH6721T
OPTOISO 4KV PUSH PULL 8SOIC Product overview: SFH6721T from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6721T can be used for catalog matching and distributor lookup.

OPTOISO 4KV PUSH PULL 8SOIC Product overview: SFH6721T from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6721T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay - 21H7810 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay
21H7810
Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay 21H7810
OPTOCOUPLER, SCHMITT TRIGGER, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:2500; Data Rate Max:5Mbps; Rise Time:40ns RoHS Compliant: Yes

OPTOCOUPLER, SCHMITT TRIGGER, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:4kV; Data Rate:5Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:2500; Data Rate Max:5Mbps; Rise Time:40ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number SFH6721TTR-ND 902-SFH6721T 21H7810
Product Name Logic Output Optoisolators 4KV Signal Isolator and Optocoupler Optocoupler, Schmitt Trigger, 5300Vrms; No. Of Channels Vishay
Input DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape & Reel (TR) SOIC
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8237AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details