DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "General Purpose Digital Isolator 1000Vrms 3 Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 1000Vrms 4 Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 1000Vrms 5 Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 1000Vrms 6 Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| 2.5 KV 5 V UVLO HS/LS ISOLATED G | |
| 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC | |
| 2.5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 16-SOIC | |
| 4A Gate Driver Capacitive Coupling 1000Vrms 2 Channel 14-LGA (5x5) | |
| 4A Gate Driver Capacitive Coupling 2 Channel 14-LGA (5x5) | |
| 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) | |
| 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-QFN (5x5) | |
| 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC | |
| 4A Gate Driver Capacitive Coupling 3250Vrms 2 Channel 14-SOIC | |
| 4A Gate Driver Capacitive Coupling 3750Vrms 2 Channel 16-SOIC | |
| 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 14-SOIC | |
| 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC | |
| 500mA Gate Driver Capacitive Coupling 2 Channel 16-SOIC | |
| 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC | |
| 500mA Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-SOIC | |
| 500mA Gate Driver Capacitive Coupling 3750Vrms 2 Channel 16-SOIC | |
| 500mA Gate Driver Capacitive Coupling 5000Vrms 2 Channel 14-SOIC | |
| 500mA Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC | |
| DGT ISO 3.25KV 2CH GT DVR 14SOIC | |
| DGT ISO 3.75KV 2CH GT DVR 16SOIC | |
| DGTL ISO 1KV 2CH GATE DVR 16SOIC | |
| DGTL ISO 2.5KV 2CH GT DVR 14LGA | |
| DGTL ISO 2.5KV 2CH GT DVR 14QFN | |
| DGTL ISO 2.5KV 2CH GT DVR 16SOIC | |
| DGTL ISO 5KV 2CH GATE DVR 14SOIC | |
| DGTL ISO 5KV 2CH GATE DVR 16SOIC | |
| DIGITAL ISO 2CH GATE DVR 14SOIC | |
| DIGITAL ISO 2CH GATE DVR 16SOIC | |
| IC GATE DRVR HI/LOW SIDE 16SOIC | |
| SI8230AC-AS1 | |
| SI8230AC-AS1R | |
| SI8230BC-AS1 | |
| SI8230BC-AS1R | |
| SI8231AC-AS1 | |
| SI8231AC-AS1R | |
| SI8231BC-AS1 | |
| SI8231BC-AS1R | |
| SI8232AC-AS1 | |
| SI8232AC-AS1R | |
| SI8232BC-AS1 | |
| SI8232BC-AS1R | |
| SI8233AC-AS1 | |
| SI8233AC-AS1R | |
| SI8233BC-AS1 | |
| SI8233BC-AS1R | |
| SI8234AC-AS1 | |
| SI8234AC-AS1R | |
| SI8234BC-AS1 | |
| SI8234BC-AS1R | |
| SI8235AC-AS1 | |
| SI8235AC-AS1R | |
| SI8237AC-AS1 | |
| SI8237AC-AS1R | |
| SI8237BC-AS1 | |
| SI8237BC-AS1R | |
| SI8238AC-AS1 | |
| SI8238AC-AS1R | |
| SI8238BC-AS1 | |
| SI8238BC-AS1R |
| << Prev | Next >> |