Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4000Vrms 1 Channel 8-SOIC
High Speed Optocouplers 1Mbd Open Collector Single Channel
Transistor Output Optocoupler, 1, 4 kV, 19 %, 25 mA, SOIC, 8 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1363-2-ND | 7104910 | 7104910P | SFH6316T | 95M4420 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | High Speed Optocouplers | Transistor Output Optocoupler, 1, 4 Kv, 19 %, 25 Ma, Soic, 8 Rohs Compliant Vishay |
| Input | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||||
| Mounting Option | Surface Mount | Surface mount | SOIC |