Vishay Precision Group Optocouplers SFH617A-4

Description
DIP-4 CPL 160-320% CTR -e3
Request a Quote Datasheet
Description
DIP-4 CPL 160-320% CTR -e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1807238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807238
Optocouplers 1807238
DIP-4 CPL 160-320% CTR -e3

DIP-4 CPL 160-320% CTR -e3

Supplier's Site
Optocouplers - 1807736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807736
Optocouplers 1807736
DIP-4 CPL 160-320% CTR -e3

DIP-4 CPL 160-320% CTR -e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH617A-4-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH617A-4-ND
Transistor, Photovoltaic Output Optoisolators SFH617A-4-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Dip-4; No. Of Channels Vishay - 61M9699 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Dip-4; No. Of Channels Vishay
61M9699
Optocoupler, Transistor, 5.3Kv, Dip-4; No. Of Channels Vishay 61M9699
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH617A-4
Transistor Output Optocouplers SFH617A-4
Transistor Output Optocouplers RECOMMENDED ALT 78-VO617A-4

Transistor Output Optocouplers RECOMMENDED ALT 78-VO617A-4

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1807238 SFH617A-4-ND 61M9699 SFH617A-4
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Dip-4; No. Of Channels Vishay Transistor Output Optocouplers
Approvals RoHS Compliant
Mounting Option DIP Through Hole DIP
Rise Time 2 µs 2 µs
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI30R12HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details