Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Manufacturer: Vishay
Win Source Part Number: 894231-SFH6206-3X001
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH6206
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: SFH6206-3X001TTR, SFH6206-3X001T-ND, SFH6206-3X001TCT, SFH6206-3X001TDKR
Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%
NPN-Output ac-Input Optocoupler,1-CHANNE
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH6206-3X001TDKR-ND | 894231-SFH6206-3X001T | SFH6206-3X001T | 43K9567 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - SFH6206-3X001T | Transistor Output Optocouplers | Npn-Output Ac-Input Optocoupler,1-Channel,5.3Kv Isolation,so Rohs Compliant Vishay |
| Input | AC; DC | |||
| Output | Phototransistor | |||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD |