DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 2.5A Gate Driver Optical Coupling 7500Vrms 1 Channel 8-LSDIP | |
| AUTOMOTIVE HIGH ISOLATION VOLTAG | |
| CPLR GEN/LSDIP/OTHER/NIPD AU | |
| CPLR GEN/PS29/OTHER/NIPDA U | |
| DGTL ISOLTR 3KV 2CH GP 8-SOIC | |
| HI-SPEED OPTOCPLR SO-8 | |
| Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP | |
| Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/µs CMTI 8-DIP | |
| Logic Output Optoisolator 10Mbps Open Collector 7500Vrms 1 Channel 15kV/µs CMTI 8-LSDIP | |
| Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/µs CMTI 5-Mini-Flat | |
| Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/µs CMTI 5-Mini-Flat | |
| Logic Output Optoisolator 15Mbps CMOS 3750Vrms 1 Channel 50kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 15Mbps CMOS 5000Vrms 1 Channel 50kV/µs CMTI 5-LSO | |
| Logic Output Optoisolator 15Mbps CMOS 7500Vrms 1 Channel 50kV/µs CMTI 8-LSDIP | |
| Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 1 Channel 15kV/µs CMTI 8-SSOP | |
| Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP | |
| Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP | |
| Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SSOP | |
| Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 50kV/µs CMTI 5-SO | |
| Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 50kV/µs CMTI 5-LSOP | |
| Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 50kV/µs CMTI 5-LSSO | |
| Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 7500Vrms 1 Channel 50kV/µs CMTI 8-LSDIP | |
| Logic Output Optoisolator 1Mbps Open Collector 2500Vrms 1 Channel CMTI 8-SSOP | |
| Logic Output Optoisolator 1Mbps Open Collector 2500Vrms 2 Channel CMTI 8-SSOP | |
| Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 50kV/µs CMTI 5-LSSO | |
| Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 50kV/µs CMTI 5-LSSO | |
| OPT2/CPLR GEN/LSSOP/OTHER/NIPD AU | |
| OPT2/CPLR HS/LSDIP/IGBT/NIPDAU | |
| OPT2/CPLR HS/LSO-5/IGBT/NIPDAU | |
| OPT2/CPLR HS/LSSO5/IGBT/NIPDAU | |
| OPTOCOUPLER 4PIN LSSOP OTHER NIP | |
| OPTOISO 2.5KV 2CH OPN COLL 8SSOP | |
| OPTOISO 2.5KV 2CH PHVOLT 8-DIP | |
| OPTOISO 2.5KV 2CH PHVOLT 8-SMD | |
| OPTOISO 2.5KV 2CH PSH PULL 8SSOP | |
| OPTOISO 2.5KV OPEN COLL 8-SSOP | |
| OPTOISO 2.5KV PUSH PULL 8-SSOP | |
| OPTOISO 3.75KV TRIAC 1CH 4-MFLAT | |
| OPTOISO 5.3KV 1CH TRANS W/BASE | |
| OPTOISO 5.3KV TRANS W/BASE 6-DIP | |
| OPTOISO 5KV 1CH GATE DVR 5LSSO | |
| OPTOISO 7.5KV 1CH GT DVR 8LSDIP | |
| OPTOISO 7.5KV 1CH TRANS W/BASE | |
| OPTOISO 7.5KV OPEN COLL 8-LSDIP | |
| OPTOISO 7.5KV PUSH PULL 8-LSDIP | |
| OPTOISO 7.5KV TRANS W/BASE 6-DIP | |
| OPTOISOLATOR 3.75KV 1CH TRANS | |
| OPTOISOLATOR 5.3KV 1CH TRANS | |
| Optoisolator Darlington Output 3750Vrms 1 Channel 4-Mini-Flat | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Photovoltaic Output 2500Vrms 1 Channel 8-DIP | |
| Optoisolator Photovoltaic Output 2500Vrms 2 Channel 8-DIP | |
| Optoisolator Photovoltaic Output 2500Vrms 2 Channel 8-SMD | |
| Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP | |
| Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-SMD | |
| Optoisolator Photovoltaic Output 4000Vrms 1 Channel 8-DIP Modified | |
| Optoisolator Photovoltaic Output 4000Vrms 1 Channel 8-DIP | |
| Optoisolator Photovoltaic Output 4000Vrms 1 Channel 8-SMD | |
| Optoisolator SCR Output 2500Vrms 2 Channel 8-DIP | |
| Optoisolator SCR Output 4000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSSOP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-Mini-Flat | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD | |
| Optoisolator Triac Output 3750Vrms 1 Channel 4-MFP | |
| Optoisolator Triac Output 3750Vrms 1 Channel 4-Mini-Flat | |
| Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD | |
| Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Triac, Power Output 3000Vrms 1 Channel 4-SIP | |
| Optoisolator Triac, Power Output 5000Vrms 1 Channel 7-SMD | |
| OPTOISOLTR 3.75KV PUSH PULL 5-SO | |
| OPTOISOLTR 5.3KV 1CH TRANS 6-DIP | |
| OPTOISOLTR 5KV 1CH TRANS 4-LSSOP | |
| OPTOISOLTR 5KV OPEN COLL 5-LSSO | |
| OPTOISOLTR 5KV PUSH PULL 5-LSOP | |
| OPTOISOLTR 5KV PUSH PULL 5-LSSO | |
| OTHER/NIPDAU |
| << Prev | Next >> |