Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH6106-3X001T

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6106-3X001TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6106-3X001TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH6106-3X001TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6106-3X001TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6106-3X001TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH6106-3X001TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6106-3X001TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6106-3X001TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH6106-3X001TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH6106-3X001T - 894218-SFH6106-3X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6106-3X001T
894218-SFH6106-3X001T
Optoisolators - Transistor, Photovoltaic Output - SFH6106-3X001T 894218-SFH6106-3X001T
Manufacturer: Vishay Win Source Part Number: 894218-SFH6106-3X001 T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH6106 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH6106-3X001T-ND, SFH6106-3X001TTR, SFH6106-3X001TDKR, SFH6106-3X001TCT

Manufacturer: Vishay
Win Source Part Number: 894218-SFH6106-3X001T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH6106
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: SFH6106-3X001T-ND, SFH6106-3X001TTR, SFH6106-3X001TDKR, SFH6106-3X001TCT

Buy Now Datasheet
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Rohs Compliant Vishay - 43K9452 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Rohs Compliant Vishay
43K9452
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Rohs Compliant Vishay 43K9452
NPN-Output dc-Input Optocoupler,1-CHANNE L,5.3kV ISOLATION,SO RoHS Compliant: Yes

NPN-Output dc-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,SO RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay - 58AJ2616 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay
58AJ2616
Optocoupler, Transistor, 5.3Kv, Smdip-4 Rohs Compliant Vishay 58AJ2616
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6106-3X001T
Transistor Output Optocouplers SFH6106-3X001T
Transistor Output Optocouplers Phototransistor Out Single CTR>100-200%

Transistor Output Optocouplers Phototransistor Out Single CTR>100-200%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH6106-3X001TDKR-ND 894218-SFH6106-3X001T 43K9452 SFH6106-3X001T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH6106-3X001T Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so Rohs Compliant Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Isolators - Gate Drivers - 863-SI8237BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details