Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH628A-3X017

Description
Win Source Part Number: 1243428-SFH628A-3X01 7 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 320% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH628
Request a Quote Datasheet
Description
Win Source Part Number: 1243428-SFH628A-3X01 7 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 320% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH628
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243428-SFH628A-3X017 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243428-SFH628A-3X017
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243428-SFH628A-3X017
Win Source Part Number: 1243428-SFH628A-3X01 7 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 55V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 320% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH628

Win Source Part Number: 1243428-SFH628A-3X017
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3.5µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 100% @ 1mA
Voltage - Output (Max): 55V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 320% @ 1mA
Turn On / Turn Off Time (Typ): 6µs, 5.5µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH628

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH628A-3X017-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH628A-3X017-ND
Transistor, Photovoltaic Output Optoisolators SFH628A-3X017-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler; Leaded Process Compatible Vishay - 21H7778 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Leaded Process Compatible Vishay
21H7778
Optocoupler; Leaded Process Compatible Vishay 21H7778
Optocoupler; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Optocoupler; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH628A-3X017
Transistor Output Optocouplers SFH628A-3X017
Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%

Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1243428-SFH628A-3X017 SFH628A-3X017-ND 21H7778 SFH628A-3X017
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Transistor, Photovoltaic Output Optoisolators Optocoupler; Leaded Process Compatible Vishay Transistor Output Optocouplers
Input AC; DC; AC, DC AC; DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-SMD, Gull Wing Surface Mount
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3122MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details