Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH619A-X009T

Description
Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH619A-X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH619A-X009TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH619A-X009TCT-ND
Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD

Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH619A-X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH619A-X009TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH619A-X009TTR-ND
Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD

Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH619A-X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH619A-X009TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH619A-X009TDKR-ND
Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD

Optoisolator Darlington Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH619A-X009T
Transistor Output Optocouplers SFH619A-X009T
Transistor Output Optocouplers Photodarlington Out Single CTR > 1000%

Transistor Output Optocouplers Photodarlington Out Single CTR > 1000%

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 21H7757 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
21H7757
Optocoupler; No. Of Channels Vishay 21H7757
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Darlington, 5Kv, Smdip-4; Svhc Vishay - 99AC4333 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5Kv, Smdip-4; Svhc Vishay
99AC4333
Optocoupler, Darlington, 5Kv, Smdip-4; Svhc Vishay 99AC4333
OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-4; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-4; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH619A-X009TCT-ND SFH619A-X009T 21H7757 99AC4333
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler; No. Of Channels Vishay Optocoupler, Darlington, 5Kv, Smdip-4; Svhc Vishay
Input DC
Output Photodarlington
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-3043-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details