Vishay Precision Group Optocouplers SFH6345

Description
Optocoupler DC-IN 1-CH Trans W/Base DC-O
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Trans W/Base DC-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7085525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085525
Optocouplers 7085525
Optocoupler DC-IN 1-CH Trans W/Base DC-O

Optocoupler DC-IN 1-CH Trans W/Base DC-O

Supplier's Site
Optocouplers - 9190161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190161
Optocouplers 9190161
Optocoupler DC-IN 1-CH Trans W/Base DC-O

Optocoupler DC-IN 1-CH Trans W/Base DC-O

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 751-1365-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1365-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1365-5-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 35K0167 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
35K0167
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 35K0167
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:25V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5.3kV; CTR Min:15%; Collector Emitter Voltage V(br)ceo:25V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6345
High Speed Optocouplers SFH6345
High Speed Optocouplers 1Mbd Open Collector Single Channel

High Speed Optocouplers 1Mbd Open Collector Single Channel

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7085525 751-1365-5-ND 35K0167 SFH6345
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay High Speed Optocouplers
Input DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant
Mounting Option Through hole Through Hole DIP
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Isolators - Gate Drivers - 448-2ED3147MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details