DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| Linear IC | |
| OPTOCOUPLER 16-PIN SSOP | |
| OPTOCOUPLER 4-PIN DIP | |
| OPTOCOUPLER 4-PIN SSOP | |
| OPTOISO 2.5KV 1CH TRANS 4-SSOP | |
| OPTOISO 2.5KV 4CH DARL 16-SSOP | |
| OPTOISO 2.5KV 4CH TRANS 16-SSOP | |
| OPTOISO 3.75KV 1CH TRANS 4-SMD | |
| OPTOISO 3.75KV 1CH TRANS 4-SOP | |
| Optoisolator Darlington Output 2500Vrms 1 Channel 4-SOP | |
| Optoisolator Darlington Output 2500Vrms 1 Channel 4-SSOP | |
| Optoisolator Darlington Output 2500Vrms 4 Channel 16-SSOP | |
| Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP | |
| Optoisolator Transistor Output 2500Vrms 1 Channel 4-VSSOP | |
| Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP | |
| Optoisolator Transistor Output 2500Vrms 4 Channel | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm) | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor Output 3750Vrms 1 Channel | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD | |
| OPTOISOLTR 2.5KV 1CH DARL 4-SOP | |
| OPTOISOLTR 2.5KV 1CH DARL 4-SSOP | |
| OPTOISOLTR 3.75KV 1CH DARL 4-SOP |
| << Prev | Next >> |