Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 100-320%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998278 | 6998278P | 751-1361-5-ND | 97K9548 | SFH628A-3 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor O/p; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | AC | AC | AC; DC | ||
| Output | Phototransistor; Transistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Through hole | PDIP | Through Hole | DIP | |
| Package Type | "4-DIP (0.300"", 7.62mm)" |