Logic Output Optoisolator 5MBd Tri-State 5300Vrms 1 Channel 2.5kV/µs CMTI 8-DIP
OPTOISO 5.3KV TRI-STATE 8DIP Product overview: SFH6719 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6719 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248137-SFH6719
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Tri-State
Operating Supply Voltage: 4.5 V ~ 15 V
Data Rate: 5MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 40ns, 10ns
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: SFH6719
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 2.5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 300ns, 300ns
Alternative Parts (Cross-Reference): HCPL-2200#060; HCPL-2219#060E; HCPL-2219#060;
Introduction Date: January 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH6719-ND | 902-SFH6719 | 1248137-SFH6719 |
| Product Name | Logic Output Optoisolators | 5.3KV Signal Isolator and Optocoupler | Optoisolators - Logic Output - SFH6719 |
| Input | DC | DC | DC; DC |
| Output | Tri-State | Tri-State | Tri-State |
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Tube | |
| Forward Current | 10 milliamps |