Optoisolator Transistor Output 4420Vrms 1 Channel 6-DIP
High Speed Optocouplers 1Mbd High-Speed Trans Out CTR>19%
NPN-Output dc-Input Optocoupler,1-CHANNE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | SFH636-X001-ND | SFH636-X001 | 43K9592 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" |