Manufacturer: Vishay
Win Source Part Number: 1095335-SFH610A-3
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.3μs
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): SFH615A-3; SFH611A-3;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Transistor Output Optocouplers RECOMMENDED ALT 78-VO610A-3
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998212 | 1095335-SFH610A-3 | SFH610A-3-ND | SFH610A-3 | 61M9685 |
| Product Name | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - SFH610A-3 | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 5.3Kv, Dip-4; No. Of Channels Vishay |
| Input | DC | DC; DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor; Transistor | Phototransistor | ||
| Approvals | RoHS Compliant | ||||
| Mounting Option | Through hole | 4-DIP | Through Hole | DIP | |
| Rise Time | 3 µs | 2 µs | 2 µs |