Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - SFH6286-2 SFH6286-2

Description
Manufacturer: Vishay Win Source Part Number: 1248113-SFH6286-2 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Communications & Networking, Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1248113-SFH6286-2 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Communications & Networking, Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH6286-2 - 1248113-SFH6286-2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6286-2
1248113-SFH6286-2
Optoisolators - Transistor, Photovoltaic Output - SFH6286-2 1248113-SFH6286-2
Manufacturer: Vishay Win Source Part Number: 1248113-SFH6286-2 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Communications & Networking, Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1248113-SFH6286-2
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Communications & Networking, Industrial, Power Management

Buy Now
Transistor, Photovoltaic Output Optoisolators - SFH6286-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6286-2-ND
Transistor, Photovoltaic Output Optoisolators SFH6286-2-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay - 61M9710 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay
61M9710
Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay 61M9710
OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:63%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:63%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6286-2
Transistor Output Optocouplers SFH6286-2
Transistor Output Optocouplers Phototransistor Out Single CTR 63-200%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-200%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1248113-SFH6286-2 SFH6286-2-ND 61M9710 SFH6286-2
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH6286-2 Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Smdip-4; No. Of Channels Vishay Transistor Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12BTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details