Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH610A-3X001

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH610A-3X001-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH610A-3X001-ND
Transistor, Photovoltaic Output Optoisolators SFH610A-3X001-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH610A-3X001 - 734304-SFH610A-3X001 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH610A-3X001
734304-SFH610A-3X001
Optoisolators - Transistor, Photovoltaic Output - SFH610A-3X001 734304-SFH610A-3X001
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 734304-SFH610A-3X001 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 2μs Turn On / Turn Off Time: 3μs, 2.3μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 734304-SFH610A-3X001
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2μs, 2μs
Turn On / Turn Off Time: 3μs, 2.3μs
Voltage - Forward (Vf): 1.25V

Buy Now
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH610A-3X001
Transistor Output Optocouplers SFH610A-3X001
Transistor Output Optocouplers RECOMMENDED ALT 78-VO610A-3X001

Transistor Output Optocouplers RECOMMENDED ALT 78-VO610A-3X001

Buy Now Datasheet
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay - 43K9438 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay
43K9438
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay 43K9438
NPN-Output dc-Input Optocoupler,1-CHANNE L,5.3kV ISOLATION,DIP

NPN-Output dc-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number SFH610A-3X001-ND 734304-SFH610A-3X001 SFH610A-3X001 43K9438
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH610A-3X001 Transistor Output Optocouplers Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,dip Vishay
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details