Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - SFH620A-3X001 SFH620A-3X001

Description
Manufacturer: Vishay Win Source Part Number: 894235-SFH620A-3X001 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: SFH620 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894235-SFH620A-3X001 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: SFH620 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH620A-3X001 - 894235-SFH620A-3X001 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH620A-3X001
894235-SFH620A-3X001
Optoisolators - Transistor, Photovoltaic Output - SFH620A-3X001 894235-SFH620A-3X001
Manufacturer: Vishay Win Source Part Number: 894235-SFH620A-3X001 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: SFH620 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 894235-SFH620A-3X001
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: SFH620
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH620A-3X001-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH620A-3X001-ND
Transistor, Photovoltaic Output Optoisolators SFH620A-3X001-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH620A-3X001
Transistor Output Optocouplers SFH620A-3X001
Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%

Transistor Output Optocouplers Phototransistor Out AC-In CTR>100-320%

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 21H7765 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
21H7765
Optocoupler; No. Of Channels Vishay 21H7765
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 894235-SFH620A-3X001 SFH620A-3X001-ND SFH620A-3X001 21H7765
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH620A-3X001 Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler; No. Of Channels Vishay
Mounting Option 4-DIP Through Hole DIP
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Input AC; DC
Output Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC40I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details