Vishay Precision Group Optocouplers SFH6186-2T

Description
Vishay SFH6186-2T Optocoupler
Request a Quote Datasheet
Description
Vishay SFH6186-2T Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6998240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998240
Optocouplers 6998240
Vishay SFH6186-2T Optocoupler

Vishay SFH6186-2T Optocoupler

Supplier's Site
Optocouplers - 6998240P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998240P
Optocouplers 6998240P
Vishay SFH6186-2T Optocoupler

Vishay SFH6186-2T Optocoupler

Supplier's Site
Optocouplers - 1596475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1596475
Optocouplers 1596475
Vishay SFH6186-2T Optocoupler

Vishay SFH6186-2T Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH6186-2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6186-2TDKR-ND
Transistor, Photovoltaic Output Optoisolators SFH6186-2TDKR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6186-2TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6186-2TCT-ND
Transistor, Photovoltaic Output Optoisolators SFH6186-2TCT-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH6186-2TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH6186-2TTR-ND
Transistor, Photovoltaic Output Optoisolators SFH6186-2TTR-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH6186-2T
Transistor Output Optocouplers SFH6186-2T
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet
Optocoupler, Full Reel; No. Of Channels Vishay - 21H7750 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Full Reel; No. Of Channels Vishay
21H7750
Optocoupler, Full Reel; No. Of Channels Vishay 21H7750
OPTOCOUPLER, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes

OPTOCOUPLER, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6998240 6998240P SFH6186-2TDKR-ND SFH6186-2T 21H7750
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Full Reel; No. Of Channels Vishay
Input DC DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface Mount; Surface mount Surface Mount Surface Mount Surface Mount DIP
Rise Time 3.5 µs 3.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8237AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details