Diode Silicon Carbide Schottky 650V 23A (DC) Through Hole TO-247AD
DIODE SIL CARB 650V 23A TO247AD
Schottky Diodes & Rectifiers GEN2 SiC Schottky Diode 650 V, 2*8 A, TO-247-3L, AEC-Q101
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | LSIC2SD065E16CCA-ND | LSIC2SD065E16CCA | LSIC2SD065E16CCA |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |