TVS DIODE 40VWM 65.8VC DO204AR
TVS 40V 5% 15000W UNI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-M15KP40AE3/TR-ND | M15KP40AE3/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AR, Axial | DO-204AR |
| Peak Pulse Power | 15000 watts | 15000 watts |
| VC | 65.8 volts | 65.8 volts |