This series of silicon carbide (SiC) Schottky diodes has negligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal for applications where improvements in efficiency, reliability, and thermal management are desired. Positive temperature coefficient for safe operation and ease of paralleling 175 °C maximum operating junction temperature Excellent surge capability Extremely fast, temperature-independ
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220AC
DIODE SIL CARB 650V 20A TO220AC
Schottky Diodes & Rectifiers 650V/20A SiC SBD?TO263-2LAEC-Q101
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | LSIC2SD065D20A | 18-LSIC2SD065D20ATR-ND | LSIC2SD065D20A | LSIC2SD065D20A |
| Product Name | Series: SiC Schottky Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-263-2L | TO-263-2 | ||
| VF | 1.5 volts | |||
| IFSM | 95 amps |