The LTKAK10 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK10 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage
110V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
TVS DIODE 58VWM 110VC SMTO-218
TVS DIODE, 58V, BIDIR, SMTO-218; Product Range:LTKAK10 Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LTKAK10-058C | F7377TR-ND | LTKAK10-058C | 31AC6557 |
| Product Name | SMTO-218 - 10KA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 58V, Bidir, Smto-218; Product Range Littelfuse |
| VR | 58 volts | |||
| VBR | 64 to 70 volts | 64 volts | 64 volts | 64 to ? volts |
| Configuration | Single | |||
| Package | Nonstandard SMD | SMTO-218 Tab | SMD | |
| VC | 110 volts | 110 volts | 110 volts |