This series of silicon carbide (SiC) Schottky diodes has negligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal for applications where improvements in efficiency, reliability, and thermal management are desired. Positive temperature coefficient for safe operation and ease of paralleling 175 °C maximum operating junction temperature Excellent surge capability Extremely fast, temperature-independ
Diode Silicon Carbide Schottky 650V 27A (DC) Through Hole TO-220-2L
Schottky Diodes & Rectifiers 650V 10A TO-220-2L SiC Schottky Diode
DIODE SIL CARB 650V 27A TO220-2L
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | LSIC2SD065A10A | F11897-ND | LSIC2SD065A10A | LSIC2SD065A10A |
| Product Name | Series: SiC Schottky Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220-2L | TO-220-2 | TO-220 | |
| VF | 1.5 volts | 1.8 volts | ||
| IFSM | 48 amps |