10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 5VWM 10VC SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LSM05B-TP-ND | LSM05B-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 50 watts | 50 watts |
| VC | 10 volts | 10 volts |