TVS DIODE 40VWM 65.8VC DO204AR
TVS 40V 5% 15000W BI Product overview: M15KP40CA/TR from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 15000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 15000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M15KP40CA/TR can be used for catalog matching and distributor lookup.
TVS 40V 5% 15000W BI 5A ROHS COMPLIANT: YES
TVS 40V 5% 15000W BI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-M15KP40CA/TR-ND | 144-M15KP40CA/TR | 61AJ8581 | M15KP40CA/TR |
| Product Name | TVS Diodes | 40V 15000W TVS Protection Diode | Tvs 40V 5% 15000W Bi 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-204AR, Axial | Tape & Reel (TR) | DO-204AR | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts | |
| VC | 65.8 volts | 65.8 volts |